EN
  • EN
  • DE

IBM 19K1069 - 73GB 10K RPM FIBER CHANNEL

Part No IBM 19K1069 - 73GB 10K RPM FIBER CHANNEL
Manufacturer IBM
Catalog Harddrives
Description 73GB 10K RPM FIBER CHANNEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418678-IBM 19K1069 - 73GB 10K RPM FIBER CHANNEL
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 19K1069 - 73GB 10K RPM FIBER CHANNEL CAD Model

Description

The IBM 19K1069 HDD is a 73GB storage device engineered for performance and reliability, featuring a 10,000 RPM spindle speed and a Fiber Channel interface. Designed to meet the rigorous demands of enterprise environments, this drive is capable of handling high transaction rates and intensive data access operations, making it an excellent choice for data centers and high-performance computing setups. The Fiber Channel connectivity enables high-speed data transmission rates, greatly improving data accessibility and throughput in networked storage configurations. With its 73GB capacity, the IBM 19K1069 provides ample storage for operating systems, applications, and data sets, ensuring that users have quick access to critical information. The drive's incorporation into IBM's enterprise storage solutions underscores its reliability, with built-in features aimed at data integrity and sustained performance under continuous operation. The high RPM rate significantly reduces latency, offering rapid response times for time-sensitive applications and services. As part of IBM's commitment to advanced storage technologies, the 19K1069 HDD is a testament to the company's dedication to providing high-quality, durable, and efficient storage solutions that cater to the evolving needs of businesses and IT infrastructures.

You May Also Be Interested in

IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess