EN
  • EN
  • DE

IBM 18P5441 - IBM advanced 15K/72.8 GB Disk Module

Part No IBM 18P5441 - IBM advanced 15K/72.8 GB Disk Module
Manufacturer IBM
Catalog Hard Drives
Description IBM advanced 15K/72.8 GB Disk Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1417931-IBM 18P5441 - IBM advanced 15K/72.8 GB Disk Module
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 18P5441 - IBM advanced 15K/72.8 GB Disk Module CAD Model

Description

The IBM 18P5441 disk module is a high-performance storage solution designed to meet the intensive demands of enterprise environments. It features a substantial 72.8GB of storage space combined with a high spindle speed of 15,000 RPM, making it well-suited for applications requiring fast data access and substantial storage capacities. This disk module is compatible with IBM’s advanced modular disk systems, allowing for flexible and scalable storage solutions that can grow with the needs of the business. Engineered for reliability and efficiency, the IBM 18P5441 incorporates cutting-edge technology to ensure optimal performance and data integrity. With support for advanced data management features and compatibility with various RAID levels, this disk module offers enhanced data protection and high availability, essential for mission-critical applications. Its ability to deliver fast data transfer speeds and reduce I/O wait times significantly improves system performance and user productivity. Ideal for database applications, high-traffic web servers, and other data-intensive tasks, the IBM 18P5441 represents a strategic investment for organizations looking to optimize their IT infrastructure for peak performance and reliability. The inclusion of this advanced disk module in storage arrays enables businesses to handle growing data volumes efficiently, ensuring that critical information is accessible when needed and secure against potential threats.

You May Also Be Interested in

IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess