EN
  • EN
  • DE

IBM 1804 - 10Gb Quad-Port IVE/HEA (2x 1GB RJ-45) (2x 10GB SFP

Part No IBM 1804 - 10Gb Quad-Port IVE/HEA (2x 1GB RJ-45) (2x 10GB SFP
Manufacturer IBM
Catalog Spare Parts
Description 10Gb Quad-Port IVE/HEA (2x 1GB RJ-45) (2x 10GB SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1422349-IBM 1804 - 10Gb Quad-Port IVE/HEA (2x 1GB RJ-45) (2x 10GB SFP
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 1804 - 10Gb Quad-Port IVE/HEA (2x 1GB RJ-45) (2x 10GB SFP CAD Model

Description

The IBM 1804 is a high-performance, quad-port integrated virtual Ethernet (IVE) or host Ethernet adapter (HEA) designed to enhance the networking capabilities of IBM servers. This adapter offers a versatile combination of ports, including two 1GB Ethernet RJ-45 ports and two 10GB Ethernet SFP+ ports, making it suitable for a wide range of networking applications. The IVE/HEA technology allows for the virtualization of Ethernet resources, providing efficient network communication and reducing the overall complexity and costs associated with physical networking hardware. This adapter is particularly useful in environments where high bandwidth, low latency, and flexibility in network configuration are critical. The IBM 1804 supports advanced networking features such as VLAN tagging, QoS, and load balancing, further enhancing its utility in complex data center environments. Its integration into IBM servers marks a step forward in achieving high-performance, scalable, and efficient network infrastructures.

You May Also Be Interested in

HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess