EN
  • EN
  • DE

IBM 12R6721 - 4/8GB (4x 2GB) 266MHz 512Mb CUoD DDR1 Memory Card

Part No IBM 12R6721 - 4/8GB (4x 2GB) 266MHz 512Mb CUoD DDR1 Memory Card
Manufacturer IBM
Catalog IT infrastructure Memory
Description 4/8GB (4x 2GB) 266MHz 512Mb CUoD DDR1 Memory Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419910-IBM 12R6721 - 4/8GB (4x 2GB) 266MHz 512Mb CUoD DDR1 Memory Card
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 12R6721 - 4/8GB (4x 2GB) 266MHz 512Mb CUoD DDR1 Memory Card CAD Model

Description

The IBM 12R6721 memory card represents a strategic component within IBM's hardware ecosystem, designed to enhance the memory capacity and performance of specific IBM server systems. This card comprises four 2GB DDR1 memory modules, totaling 8GB, and operates at a speed of 266MHz, providing a substantial boost to the system's overall data processing and multitasking capabilities. Designed for compatibility with IBM's Capacity on Demand (CUoD) feature, it allows for scalable memory upgrades, enabling businesses to adapt their server's performance according to their evolving needs without significant upfront investment. This flexibility is crucial for maintaining optimal efficiency and handling spikes in data traffic or complex computational tasks. The use of DDR1 technology, while older, aligns with the requirements of certain legacy systems, ensuring they can continue to operate effectively and support current computing demands.

You May Also Be Interested in

Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess