EN
  • EN
  • DE

CISCO UCSB-NVMEHW-H7680 - 7.7TB 2.5in U.2 HGST SN200 NVMe High Perf. Value Endurance

Part No CISCO UCSB-NVMEHW-H7680 - 7.7TB 2.5in U.2 HGST SN200 NVMe High Perf. Value Endurance
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCSB-NVMEHW-H7680 - 7.7TB 2.5in U.2 HGST SN200 NVMe High Perf. Value Endurance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386358-CISCO UCSB-NVMEHW-H7680 - 7.7TB 2.5in U.2 HGST SN200 NVMe High Perf. Value Endurance
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSB-NVMEHW-H7680 - 7.7TB 2.5in U.2 HGST SN200 NVMe High Perf. Value Endurance CAD Model

Description

The CISCO UCSB-NVMEHW-H7680 is an innovative storage device that marries high capacity with robust performance, tailored for the cutting-edge Cisco Unified Computing System (UCS) platforms. Featuring a spacious 7.7TB of storage, this NVMe drive is a part of the esteemed HGST SN200 series, optimized for both high performance and value endurance. The 2.5-inch U.2 form factor ensures seamless compatibility with Cisco UCS B-Series Blade Servers, providing a substantial boost to the storage resources of enterprise applications. Leveraging NVMe technology, it offers remarkable improvements in terms of data throughput and access speed, outclassing traditional storage solutions. Although it presents a value endurance model, it still provides solid reliability and durability for various applications, including digital content creation, streaming services, and sophisticated data analytics. The CISCO UCSB-NVMEHW-H7680 exemplifies a cost-effective approach to high-capacity, high-speed storage, addressing the voluminous data appetites of contemporary enterprise environments with aplomb.

You May Also Be Interested in

CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess