EN
  • EN
  • DE

IBM 03N5265 - 146,8GB 10K RPM U3 DDRASS

Part No IBM 03N5265 - 146,8GB 10K RPM U3 DDRASS
Manufacturer IBM
Catalog Harddrives
Description 146,8GB 10K RPM U3 DDRASS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418830-IBM 03N5265 - 146,8GB 10K RPM U3 DDRASS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 03N5265 - 146,8GB 10K RPM U3 DDRASS CAD Model

Description

The IBM 03N5265 is a specialized storage device designed to meet the requirements of high-performance computing environments. It features a capacity of 146.8GB, which, while may seem modest by today's standards, is delivered with a high operational speed of 10,000 rotations per minute (RPM), ensuring quick access to data. This Ultra3 (U3) SCSI interface HDD embodies the Double Data Rate Attached Storage Server (DDRASS) technology, favoring enhanced data transfer rates and improved reliability over traditional SCSI drives. With its DDRASS capability, it specifically caters to environments where fast data retrieval and exceptional reliability are paramount, including server arrays and critical data backup systems. The drive's form factor and interface compatibility make it suitable for installation in a variety of server and storage systems, especially those used in enterprise settings. Additionally, it includes advanced features such as error correction codes (ECC) and robust data integrity checks, ensuring that data stored remains safe and accurate over time. Its design and technology are testament to IBM's commitment to providing solutions that address specific requirements of business-critical applications.

You May Also Be Interested in

IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess