EN
  • EN
  • DE

S558-5999-03-F

Part No S558-5999-03-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description PULSE XFMR 1CT:1CT 420UH 550UH / 420µH LAN Pulse Transformer 1CT:1CT Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Tape & Reel
Transformer Type LAN
Inductance 420µH
Mounting SMD (SMT)
Dimension 0.485" L x 0.285" W (12.32mm x 7.24mm)
Height - Seated (Max) 0.225" (5.72mm)
Other Names 507-1472-2,507-1472-1,507-1472,Y558599903-F,S558599903F,507-1472,507-1472-6
Standard Package 900
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232775-S558-5999-03-F
Ultra Librarian 3D Model Ultra Librarian S558-5999-03-F CAD Model

Description

Bel Fuse Inc. presents a highly efficient and reliable LAN transformer, suitable for a wide range of applications.

  • Supply and Demand: Balanced supply and demand status
  • Standard Package: 900
  • Category: Pulse transformers
  • ECCN: EAR99 compliance
  • MSL level: 2 (1 Year)

You May Also Be Interested in

Pulse
TRANSFORMER
Lowest to $2.5179
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Pulse
MODULE 10BASE-T INTRFACE
Lowest to $2.7590
Pulse
IC CHIP
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $3.6419
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess