EN
  • EN
  • DE

CISCO N3K-C3132Q-XL - Nexus 3132Q, 32 x QSFP+ ports, extended memory

Part No CISCO N3K-C3132Q-XL - Nexus 3132Q, 32 x QSFP+ ports, extended memory
Manufacturer CISCO
Catalog Switch
Description Cisco 3132Q-XL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388211-CISCO N3K-C3132Q-XL - Nexus 3132Q, 32 x QSFP+ ports, extended memory
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N3K-C3132Q-XL - Nexus 3132Q, 32 x QSFP+ ports, extended memory CAD Model

Description

The CISCO N3K-C3132Q-XL represents a formidable addition to the Cisco Nexus 3000 Series, designed to facilitate high-density, low-latency, scalable data center interconnectivity. This high-performance switch features 32 QSFP+ ports, providing the flexibility to support up to 40 Gigabit Ethernet speeds per port, catering to the intensive bandwidth requirements of modern data centers. With extended memory, it offers enhanced performance and efficiency for handling large routing tables, complex network policies, and increased multicast routes. Engineered with cutting-edge technology, it supports a wide array of features including VXLAN overlay networking for improved network virtualization, and advanced analytics tools to monitor and manage network performance in real-time. This switch is optimized for high-frequency trading (HFT) environments, cloud service providers, and massive scale data centers that require uncompromised connectivity and throughput. Its energy-efficient design and robust feature set make the N3K-C3132Q-XL an ideal solution for creating scalable, resilient, and secure network architectures, ready to meet the demands of tomorrow's data center workloads.

You May Also Be Interested in

CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess