EN
  • EN
  • DE

IBM 01NN112 - IBM 1.8Tb 10K 12Gbps 2.5in SAS HDD

Part No IBM 01NN112 - IBM 1.8Tb 10K 12Gbps 2.5in SAS HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 1.8Tb 10K 12Gbps 2.5in SAS HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418745-IBM 01NN112 - IBM 1.8Tb 10K 12Gbps 2.5in SAS HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01NN112 - IBM 1.8Tb 10K 12Gbps 2.5in SAS HDD CAD Model

Description

The IBM 01NN112 hard disk drive brings a harmonious balance of high capacity and performance to enterprise storage systems, offering a substantial 1.8TB of storage space with a 10,000 RPM spindle speed for swift data access. This 2.5-inch drive utilizes a 12Gbps SAS interface, ensuring high-speed data transfers that are essential for data-intensive applications and workloads. Ideal for use in IBM servers and storage environments, this HDD is engineered to support a wide range of business applications, from large databases and analytical processing to high-transaction online processing systems. The drive is designed for durability and reliability, incorporating advanced technology to maximize uptime and ensure data integrity. With its considerable storage capacity, the IBM 01NN112 is an excellent choice for expanding your system's storage capabilities without compromising on performance, making it a vital component in modern data centers.

You May Also Be Interested in

IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess