EN
  • EN
  • DE

IBM 00Y2501 - 300GB 10,000 rpm 6Gb SAS 2.5 inch HDD

Part No IBM 00Y2501 - 300GB 10,000 rpm 6Gb SAS 2.5 inch HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 300GB 2.5" 10k 6Gb SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418741-IBM 00Y2501 - 300GB 10,000 rpm 6Gb SAS 2.5 inch HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00Y2501 - 300GB 10,000 rpm 6Gb SAS 2.5 inch HDD CAD Model

Description

The IBM 00Y2501 hard disk drive offers a compromise between speed and storage, with a 300GB capacity and a spindle speed of 10,000 rpm. It uses a 6Gb SAS connectivity that enables it to quickly move data to and from the drive, making it a solid choice for medium to large businesses that require high-capacity, fast-access storage solutions for their applications. The 2.5-inch form factor makes it adaptable for a variety of server configurations, ideally suited to both direct-attached and networked storage systems. It incorporates reliability features such as advanced error correction, ensuring the integrity and safety of critical business data. This HDD is particularly suitable for applications that require fast disk access but not necessarily the utmost speed provided by 15,000 rpm models, thereby providing a balanced solution for many IT environments.

You May Also Be Interested in

IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess