EN
  • EN
  • DE

IBM 00WK785 - 8TB 7.2K 3.5 INCH NL HDD

Part No IBM 00WK785 - 8TB 7.2K 3.5 INCH NL HDD
Manufacturer IBM
Catalog Harddrives
Description 8TB 7.2K 3.5 INCH NL HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418725-IBM 00WK785 - 8TB 7.2K 3.5 INCH NL HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00WK785 - 8TB 7.2K 3.5 INCH NL HDD CAD Model

Description

The IBM 00WK785 is an enterprise-grade Near-Line (NL) hard disk drive (HDD) that offers a substantial 8 terabytes (TB) of storage capacity, making it an excellent choice for businesses that require large-scale data storage solutions. This 3.5-inch HDD operates at a spindle speed of 7200 revolutions per minute (RPM), ensuring efficient and reliable access to stored information. The large capacity and high performance of the IBM 00WK785 make it particularly suited for applications such as data archiving, backup and recovery solutions, and for use in data-intensive environments like digital content libraries and big data analytics platforms. Its robust build quality guarantees longevity and reliability, even in 24/7 operational settings, thus offering businesses a trustworthy storage option that can accommodate the exponential growth of data. The integration of this HDD into existing systems allows for a significant upgrade in storage capabilities, ensuring that enterprises can handle increasing volumes of data without compromising on performance or data integrity.

You May Also Be Interested in

IBM
12TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
16 PAK 300 GB/15K DDM
Need more? Email Us
IBM
3TBSATADDM
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us
IBM
IBM 00Y2434
Need more? Email Us
IBM
571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i)
Need more? Email Us
IBM
775GB SFF-1 SSD (IBM i)
Need more? Email Us
IBM
139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Need more? Email Us
IBM
IBM 3000GB SAS 3.5" 7200RPM. HDD size: 3.5", HDD capacity: 3000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess