EN
  • EN
  • DE

IBM 00W1160-T10PI - 600GB 10K 2.5-inch SAS HDD

Part No IBM 00W1160-T10PI - 600GB 10K 2.5-inch SAS HDD
Manufacturer IBM
Catalog Harddrives
Description 600GB 10K 2.5-inch SAS HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418570-IBM 00W1160-T10PI - 600GB 10K 2.5-inch SAS HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00W1160-T10PI - 600GB 10K 2.5-inch SAS HDD CAD Model

Description

Enhancing the standard model with advanced data protection, the IBM 00W1160-T10PI hard disk drive integrates T10 Protection Information (PI), ensuring heightened data integrity and security for enterprise storage applications. This 2.5-inch HDD offers a 600GB capacity and operates at a 10,000 RPM speed, optimized for quick data retrieval and processing needs. The implementation of T10 PI technology guards against data corruption by providing superior error detection and correction capabilities. Paired with a 6Gb/s SAS interface, this drive achieves excellent data transfer rates, making it suitable for critical business applications that rely on the utmost data accuracy and reliability. Targeted at server and storage systems, particularly those within IBM's ecosystem, the 00W1160-T10PI is designed for organizations that prioritize data integrity alongside capacity and performance in their storage infrastructure.

You May Also Be Interested in

IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess