EN
  • EN
  • DE

IBM 00TK735 - PCIe3 Optical Cable Adapter for 4U CEC

Part No IBM 00TK735 - PCIe3 Optical Cable Adapter for 4U CEC
Manufacturer IBM
Catalog Adapters
Description PCIe3 Optical Cable Adapter for 4U CEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414135-IBM 00TK735 - PCIe3 Optical Cable Adapter for 4U CEC
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00TK735 - PCIe3 Optical Cable Adapter for 4U CEC CAD Model

Description

The IBM 00TK735 PCIe3 Optical Cable Adapter is specifically designed to enhance the connectivity and bandwidth capabilities of 4U Central Electronics Complex (CEC) units. By leveraging the power of PCIe Generation 3 technology, this optical cable adapter ensures ultra-high-speed data transfers, making it an ideal solution for data-intensive applications and environments. Its optical nature allows for longer cable lengths without signal degradation, enabling flexible system configurations and remote positioning of peripheral devices. This is particularly beneficial in large data centers or environments where distance can impose limitations on traditional copper-based connections. The adapter's integration into a 4U CEC facilitates seamless communication between the central processing unit and external devices, such as storage arrays, network interfaces, and other PCIe-enabled components, enhancing the overall performance and scalability of IT systems. Moreover, the IBM 00TK735 adapter features advanced error correction and integrity checking mechanisms, ensuring reliable and secure data transmissions even over long distances. Its robust design and compatibility with IBM's enterprise solutions make it a valuable asset for businesses aiming to optimize their IT infrastructure for peak efficiency and performance.

You May Also Be Interested in

NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
Supermicro
Add-on Module for SYS-4048B-TR4FT
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us
Lenovo
Lenovo 46C9010
Need more? Email Us
Lenovo
2Gbs PCI-X Host Bus Adapter
Need more? Email Us
QLogic
Qlogic QLE2560 8Gb Adapter
Need more? Email Us
NetApp
NIC,Quad-Port 10/100/1000BaseT
Need more? Email Us
Connective Peripherals Pte Ltd
RS-232/RS-485 USB TO SERIAL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess