EN
  • EN
  • DE

IBM 00RY111 - 1.8TB 10K 2.5in SAS HDD

Part No IBM 00RY111 - 1.8TB 10K 2.5in SAS HDD
Manufacturer IBM
Catalog Harddrives
Description 1.8TB 10K 2.5in SAS HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418845-IBM 00RY111 - 1.8TB 10K 2.5in SAS HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00RY111 - 1.8TB 10K 2.5in SAS HDD CAD Model

Description

The IBM 00RY111 is a high-capacity, high-performance hard disk drive designed to meet the storage needs of enterprise-level systems. With a 1.8TB storage capacity, it provides ample space for significant volumes of data, while its 10,000 RPM spindle speed ensures quick access and fast data processing speeds. This drive utilizes a Serial Attached SCSI (SAS) interface, offering enhanced data transfer rates and compatibility with a wide range of server and storage systems. Its 2.5-inch form factor is optimized for use in dense server environments, allowing organizations to maximize their storage capacity within a compact footprint. Engineered for reliability and durability, the IBM 00RY111 is built to operate in 24/7 enterprise environments, ensuring consistent performance and data integrity. Its combination of large storage capacity, fast operational speeds, and compact size makes it an ideal choice for data centers, cloud storage solutions, and other applications where high-density storage and fast access to data are crucial. The drive's advanced technology and design reflect IBM's commitment to providing leading-edge solutions for today's complex and demanding IT infrastructure needs.

You May Also Be Interested in

IBM
1.2TB 10K 12Gb SAS 2.5 Inch HDD
Need more? Email Us
IBM
571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i)
Need more? Email Us
IBM
2.4TB 10K
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
775GB Enterprise SFF-3 4K SSD
Need more? Email Us
IBM
1.2TB 10K SAS SFF SAS
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us
IBM
IBM 1.2TB 10000RPM SAS 6Gb/s (4K)
Need more? Email Us
IBM
HDD 3TB 7.2K 3.5inch
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess