EN
  • EN
  • DE

IBM 00P2693 - 36.4GB 15K RPM U3 SCSI DDA

Part No IBM 00P2693 - 36.4GB 15K RPM U3 SCSI DDA
Manufacturer IBM
Catalog Harddrives
Description 36.4GB 15K RPM U3 SCSI DDA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418687-IBM 00P2693 - 36.4GB 15K RPM U3 SCSI DDA
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00P2693 - 36.4GB 15K RPM U3 SCSI DDA CAD Model

Description

The IBM 00P2693 represents a high-performance Ultra3 SCSI Disk Drive Assembly (DDA) with a storage capacity of 36.4GB and a spindle speed of 15,000 revolutions per minute (RPM), designed to deliver fast data access and reliability for critical applications. This model is tailored for enterprise environments requiring robust storage solutions with superior throughput. The drive features a 3.5-inch form factor, making it suitable for installation in standard server bays, and it utilizes the Ultra3 SCSI interface, known for its high data transfer rates and ability to daisy-chain multiple devices. The IBM 00P2693 is engineered to support rigorous workloads, offering high reliability and performance improvements over previous generations. Its high-speed capabilities make it ideal for applications that demand rapid access to data, such as database management, high-volume transaction processing, and complex scientific computations. In addition to its performance attributes, this disk drive incorporates IBM's advanced reliability and data protection features to safeguard critical information against potential data loss or corruption.

You May Also Be Interested in

IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess