EN
  • EN
  • DE

IBM 00E8630 - 1.2TB 10K RPM SAS SFF-2 HDD (AIX/Linux)

Part No IBM 00E8630 - 1.2TB 10K RPM SAS SFF-2 HDD (AIX/Linux)
Manufacturer IBM
Catalog Harddrives
Description 1.2TB 10K RPM SAS SFF-2 HDD (AIX/Linux)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418591-IBM 00E8630 - 1.2TB 10K RPM SAS SFF-2 HDD (AIX/Linux)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E8630 - 1.2TB 10K RPM SAS SFF-2 HDD (AIX/Linux) CAD Model

Description

The IBM 00E8630 represents a high-performance 1.2TB Small Form Factor (2.5-inch) Hard Disk Drive with a 10K RPM spindle speed, designed specifically for use with AIX and Linux operating systems within IBM's enterprise solutions. This SAS (Serial Attached SCSI) SFF-2 HDD offers an optimal blend of speed, reliability, and capacity for critical applications and enterprise workloads. Its high rotational speed enables faster data access times, significantly improving the performance of applications and services running on AIX and Linux platforms. The drive's SAS interface ensures high-speed data transfers and compatibility with a wide range of IBM systems, supporting both direct-attached storage (DAS) and networked storage configurations. With robust error-correcting features and built-in data protection mechanisms, the IBM 00E8630 is engineered to meet the demanding requirements of enterprise environments, offering a durable solution for data center operations that demand 24/7 uptime and data integrity.

You May Also Be Interested in

IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess