EN
  • EN
  • DE

IBM 00E7546 - 8Gbps 4-Port PCIe2 (x8) FCl Adapter (LP)

Part No IBM 00E7546 - 8Gbps 4-Port PCIe2 (x8) FCl Adapter (LP)
Manufacturer IBM
Catalog Adapters
Description 8Gbps 4-Port PCIe2 (x8) FCl Adapter (LP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414010-IBM 00E7546 - 8Gbps 4-Port PCIe2 (x8) FCl Adapter (LP)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E7546 - 8Gbps 4-Port PCIe2 (x8) FCl Adapter (LP) CAD Model

Description

The IBM 00E7546 is a high-performance 8Gbps 4-Port PCIe2 (x8) Fibre Channel (FC) Adapter, engineered for low-profile (LP) server slots, delivering exceptional speed and connectivity for storage area networks (SANs). This adapter encapsulates IBM's commitment to facilitating high-speed data transfer and efficient communication within and across data centers. It provides a robust infrastructure for handling substantial data loads, making it ideal for enterprise-level storage, streaming media services, and data-intensive applications. The 8Gbps bandwidth per port enhances the overall data throughput, ensuring that data storage and retrieval operations are performed with minimal latency. Moreover, its quad-port configuration allows for increased redundancy and higher availability, ensuring that critical business applications remain operational. The PCIe 2.0 interface guarantees compatibility with a broad range of systems, offering a blend of speed, reliability, and scalability. With support for advanced features such as N_Port ID Virtualization (NPIV) and sophisticated error recovery mechanisms, the IBM 00E7546 Fibre Channel Adapter is a cornerstone for modern SAN infrastructures, providing a secure and high-performance link between servers and storage systems.

You May Also Be Interested in

Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess