EN
  • EN
  • DE

IBM 00E7185 - Power Supply

Part No IBM 00E7185 - Power Supply
Manufacturer IBM
Catalog Power Supply Units
Description Power Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1420648-IBM 00E7185 - Power Supply
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E7185 - Power Supply CAD Model

Description

The IBM 00E7185 represents a robust power supply unit (PSU) specifically designed for seamless compatibility with select IBM systems. Engineered to ensure reliability and efficiency, this PSU is a critical component for maintaining operational stability in demanding IT environments. It provides a secure and constant power source, essential for systems requiring continuous uptime and performance. The design focuses on energy efficiency, potentially leading to reduced operational costs over its lifecycle. Additionally, its built-in safety features protect against power surges, under-voltage, and over-voltage, ensuring the protection of valuable IT assets. This PSU model emphasizes durability and compatibility, making it a trustworthy replacement or upgrade for the supported IBM systems.

You May Also Be Interested in

IBM
Control enclosure power supply unit
Need more? Email Us
IBM
Power supply unit, 1300 W
Need more? Email Us
IBM
IBM 435W POWER SUPPLY 0595/5095
Need more? Email Us
IBM
TS4300 - 3555 power supply
Need more? Email Us
IBM
IBM 1722W POWER SUPPLY FOR E880 PSERIES
Need more? Email Us
IBM
250 Watt Powerupply
Need more? Email Us
IBM
DS3500 PSU AC
Need more? Email Us
IBM
575W POWER SUPPLY FOR 5802/5877
Need more? Email Us
IBM
1725W AC Power Supply
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess