EN
  • EN
  • DE

IBM 00E6171 - 139GB 15K RPM SAS SFF-2 DISK (IBM i)

Part No IBM 00E6171 - 139GB 15K RPM SAS SFF-2 DISK (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 139GB 15K RPM SAS SFF-2 DISK (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418842-IBM 00E6171 - 139GB 15K RPM SAS SFF-2 DISK (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E6171 - 139GB 15K RPM SAS SFF-2 DISK (IBM i) CAD Model

Description

The IBM 00E6171 disk drive is an exceptional storage solution, combining high-speed performance with a compact size to meet the rigorous demands of modern computing environments. Featuring a 139GB capacity, this drive operates at a swift 15,000 RPM, making it one of the fastest-spinning drives available for the IBM i platform. The utilization of Serial Attached SCSI (SAS) interface ensures reliable high-speed data transfers, making this drive suitable for applications that require rapid access to data, such as high-performance databases and real-time processing systems. Its Small Form Factor (SFF-2) design allows for high-density installations, enabling organizations to maximize their storage capacity within limited physical space. This drive is engineered for durability and reliability, providing a solid foundation for enterprise systems where data availability and integrity are of utmost importance. The IBM 00E6171 disk drive is an ideal choice for businesses seeking to enhance their IT infrastructure with a high-performance storage solution that can accommodate the dynamic nature of today's data-driven operations.

You May Also Be Interested in

IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
800GBSFF
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess