EN
  • EN
  • DE

IBM 00E1578 - 8Gbps 4-Port PCIe2 (x8) Fibre Adapter (LP)

Part No IBM 00E1578 - 8Gbps 4-Port PCIe2 (x8) Fibre Adapter (LP)
Manufacturer IBM
Catalog Adapters
Description 8Gbps 4-Port PCIe2 (x8) Fibre Adapter (LP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414261-IBM 00E1578 - 8Gbps 4-Port PCIe2 (x8) Fibre Adapter (LP)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E1578 - 8Gbps 4-Port PCIe2 (x8) Fibre Adapter (LP) CAD Model

Description

The IBM 00E1578 is an 8Gbps 4-Port PCIe2 (x8) Fibre Channel Adapter designed for low-profile (LP) form factor systems. This adapter offers high-speed connectivity for servers to connect to a Fibre Channel network, ideal for storage area networks (SANs) that require reliable and high-performance data transfer rates. With a data transfer rate of 8 Gbps per port, this adapter is well-suited to handle the demanding workloads and large data volumes characteristic of enterprise environments. The PCIe 2.0 x8 interface ensures broad compatibility with a range of server systems while providing enough bandwidth to fully utilize the 8 Gbps Fibre Channel speeds. The inclusion of four ports provides flexibility in connectivity, allowing for multiple connections to different storage networks or devices to enhance redundancy, failover capabilities, and overall system reliability. This adapter is particularly beneficial in scenarios where space is a constraint, thanks to its low-profile design that allows for installation in servers with limited expansion slot height. The IBM 00E1578 is designed to support a wide array of storage networking applications, including data backup and recovery, server virtualization, and high-availability clustering. Its capacity to manage high-speed data transfers efficiently makes it an essential component in any modern data center or storage infrastructure seeking to optimize performance and reliability.

You May Also Be Interested in

Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess