EN
  • EN
  • DE

IBM 00AR397 - 900GB 10K 2.5 Inch HDD

Part No IBM 00AR397 - 900GB 10K 2.5 Inch HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 00AR397. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM- High quality- Long life- Easy installation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418951-IBM 00AR397 - 900GB 10K 2.5 Inch HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR397 - 900GB 10K 2.5 Inch HDD CAD Model

Description

The IBM 00AR397 hard disk drive delivers 900GB of storage in a compact 2.5-inch form factor. Spinning at a brisk 10,000 RPM, this HDD is engineered for high-performance computing environments demanding fast data access and high throughput. With a 6Gbps interface, it ensures quick data transfers, making it ideal for demanding applications such as databases, high-traffic web servers, and other enterprise tasks requiring swift access to large amounts of data. The 900GB capacity provides a flexible storage solution that can be scaled to meet the needs of growing businesses, while its high-speed performance helps maintain efficient operations. The 00AR397 blends capacity, speed, and reliability, making it a strong candidate for organizations seeking to bolster their data storage and access capabilities without moving to solid-state storage solutions.

You May Also Be Interested in

IBM
IBM 00Y2434
Need more? Email Us
IBM
HDD 3TB 7.2K 3.5inch
Need more? Email Us
IBM
IBM 4TB 7.2K HDD
Need more? Email Us
IBM
IBM 2072-ACKA. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM
Need more? Email Us
IBM
V3700 V2 1.8 TB 2.5 10K HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-2 SSD (IBM i)
Need more? Email Us
IBM
3TBSATADDM
Need more? Email Us
IBM
775GB SFF-1 SSD (IBM i)
Need more? Email Us
IBM
12TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess