EN
  • EN
  • DE

IBM 00AR038 - v7000 PSU

Part No IBM 00AR038 - v7000 PSU
Manufacturer IBM
Catalog Power Supply Units
Description v7000 PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1420811-IBM 00AR038 - v7000 PSU
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR038 - v7000 PSU CAD Model

Description

The IBM 00AR038 is a high-performance power supply unit (PSU) designed for use with the IBM Storwize V7000 storage systems. This essential component ensures that your data storage infrastructure receives a stable and reliable power supply, crucial for maintaining the integrity and availability of business-critical data. The IBM 00AR038 PSU is crafted to meet the demanding requirements of modern data centers, offering superior efficiency and reliability. Engineered to support the rigorous workload of the V7000 storage array, this PSU is an integral part of the system's power management system, contributing to its overall energy efficiency and operational cost-effectiveness. The IBM 00AR038 features advanced technologies to provide exceptional power supply performance, including overcurrent protection, overvoltage protection, and short circuit protection, which collectively safeguard your investment in IBM's data storage solutions. Whether you are upgrading your existing installation or constructing a new data storage infrastructure, the IBM 00AR038 PSU is an indispensable component that delivers performance, durability, and peace of mind.

You May Also Be Interested in

IBM
IBM 435W POWER SUPPLY 0595/5095
Need more? Email Us
IBM
Power Supply, 1700 watt
Need more? Email Us
IBM
DS3500 PSU AC
Need more? Email Us
IBM
Powersupply G02/30/40
Need more? Email Us
IBM
AC Power Supply - 1400W (200-240 VAC)
Need more? Email Us
IBM
950W POWER SUPPLY
Need more? Email Us
IBM
IBM 1722W POWER SUPPLY FOR E880 PSERIES
Need more? Email Us
IBM
UPS TRANSFORMER UNIT - SYSTEM UNIT WITH EXPANSION
Need more? Email Us
IBM
675W PSU, AC w/fan
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess