EN
  • EN
  • DE

IBM 00AK378 - 200GB SSD SFF

Part No IBM 00AK378 - 200GB SSD SFF
Manufacturer IBM
Catalog Harddrives
Description 200GB SSD 6Gbps SFF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418488-IBM 00AK378 - 200GB SSD SFF
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK378 - 200GB SSD SFF CAD Model

Description

The IBM 00AK378 solid-state drive (SSD) is a high-speed storage device designed for optimizing data access and improving the performance of enterprise systems. With a 200GB capacity, this SFF (Small Form Factor) SSD is engineered to meet the demands of data-intensive applications, offering a compact and efficient storage solution. The drive utilizes advanced NAND Flash technology, providing exceptionally fast read and write speeds that significantly enhance system responsiveness. The IBM 00AK378 SSD is characterized by its robust reliability and durability, withstanding physical shocks and vibrations, making it an ideal choice for both data centers and mobile computing environments. Its energy-efficient operation reduces power consumption and heat generation, contributing to a lower total cost of ownership. The drive's integration with IBM systems ensures compatibility and ease of installation, making it a straightforward upgrade for improving the storage capacity and speed of IBM servers and workstations. The SSD's support for advanced data management features, such as error correction codes (ECC) and wear-leveling algorithms, ensures data integrity and longevity of the drive. Enterprises employing the IBM 00AK378 will benefit from improved system performance, faster data access times, and overall enhanced productivity.

You May Also Be Interested in

IBM
4TB NL SAS LFF HDD
Need more? Email Us
IBM
3TBSATADDM
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
IBM 4TB 7.2K HDD
Need more? Email Us
IBM
IBM 00RX915. HDD size: 2.5", HDD capacity: 1.8 TB, HDD speed: 10000 RPM
Need more? Email Us
IBM
12TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us
IBM
V3700 V2 1.8 TB 2.5 10K HDD
Need more? Email Us
IBM
1.2TB 10K SAS SFF SAS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess