EN
  • EN
  • DE

IBM 00AK371 - IBM 2.5in SAS SSD 400 GB HDD

Part No IBM 00AK371 - IBM 2.5in SAS SSD 400 GB HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 2.in SAS SSD 400 GB HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418744-IBM 00AK371 - IBM 2.5in SAS SSD 400 GB HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK371 - IBM 2.5in SAS SSD 400 GB HDD CAD Model

Description

The IBM 00AK371 is a cutting-edge 400 GB Solid State Drive (SSD) that brings together the speed and reliability of SAS connectivity with the performance benefits of flash storage. Engineered for use in IBM systems, this 2.5-inch SSD offers high data transfer rates, making it an ideal choice for performance-intensive applications that require rapid access to data. Unlike traditional hard disk drives, this SSD has no moving parts, resulting in improved durability and reduced risk of mechanical failure. With its substantial 400 GB capacity, the IBM 00AK371 is perfectly suited for use as primary storage for operating systems, applications, or as a high-speed cache to accelerate existing storage solutions. Its integration with IBM's server and storage platforms enables advanced features such as automatic data tiering and real-time compression, enhancing overall system efficiency and reducing storage costs. Whether deployed in enterprise data centers or for specialized applications, the IBM 00AK371 offers an unmatched combination of performance, reliability, and capacity.

You May Also Be Interested in

IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess