EN
  • EN
  • DE

EMPPCC603FE066

Part No EMPPCC603FE066
Manufacturer IBM
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IBM
Win Source Part Number 21129-EMPPCC603FE066
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMPPCC603FE066 CAD Model

Description

The EMPPCC603FE066 is a high-performance electronic component, ideal for applications requiring reliable power management and efficiency. Perfectly suited for integration within complex machinery and devices, this component ensures optimal performance through its advanced design.

Applications

  • Industrial Automation Systems
  • Power Distribution Units
  • Smart Grid Technology
  • Automotive Electronics

Features and Benefits

  • High Efficiency: Maximizes energy utilization and reduces heat generation.
  • Compact Design: Simplifies integration, suitable for space-constrained applications.
  • Robust Durability: Engineered to withstand harsh environments and extend lifecycle.
  • Precision Engineering: Enhances system reliability and performance consistency.

The EMPPCC603FE066 is designed without compromise, providing unparalleled efficiency and dependability for your electronic needs.

You May Also Be Interested in

Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
Shindengen
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $11.4253
NEC
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess