EN
  • EN
  • DE

AT5221-1.2KER

Part No AT5221-1.2KER
Manufacturer IAT
Catalog HOT - SALES and EOL Components (0 - A)
Description LDO Voltage Regulator 1.6V to 6.0V output current 200mA SOT-25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IAT
Win Source Part Number 62457-AT5221-1.2KER
Popularity Low
Supply and Demand Status Balance
Introduction Date June 16, 2014
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AT5221-1.2KER CAD Model

Description

Product Overview

The AT5221-1.2KER offers a constant 1.2V voltage output, optimized for low power consumption while maintaining peak performance.

Features and Benefits

  • Low Voltage Operation: Specifically designed for low-voltage applications.
  • Enhanced Efficiency: Minimizes energy consumption to prolong battery life in portable devices.
  • Compact Design: Small form factor suitable for space-limited applications.

Applications

  • Internet of Things (IoT) Devices
  • Wearable Electronics
  • Voltage Regulation in Embedded Systems

Additional Details

This LDO regulator features advanced circuit design techniques to provide a stable output across a wide range of load conditions.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AVX Corp/Kyocera Corp
Lowest to $8.7607
STMicroelectronics
Lowest to $4.8914
Sumida America Components Inc.
Need more? Email Us
Samsung
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess