EN
  • EN
  • DE

HYMP512S64BP8-Y5

Part No HYMP512S64BP8-Y5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 128Mx64 SODIMM 2Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950704-HYMP512S64BP8-Y5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP512S64BP8-Y5 CAD Model

Description

The Hynix HYMP512S64BP8-Y5 is a 1GB DDR2 667MHz SODIMM memory module designed for use in laptops and other small form factor computing devices. This module provides a performance boost to compatible systems, enabling smoother multitasking and faster application loading times. It adheres to industry-standard specifications for DDR2 memory, ensuring compatibility and reliability.

Applications

  • Laptop Computers
  • Notebooks
  • Small Form Factor PCs
  • Embedded Systems

Features

  • 1GB Capacity
  • DDR2 Technology
  • 667MHz Clock Speed (PC2-5300)
  • SODIMM Form Factor (200-pin)
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage
  • Double-sided module

Benefits

  • Improved System Performance: Upgrading to 1GB of RAM can significantly improve the performance of older laptops, allowing for smoother multitasking and faster application loading.
  • Enhanced Multitasking: Enables users to run more applications simultaneously without experiencing significant slowdowns.
  • Increased Responsiveness: Improves the overall responsiveness of the system, making it more pleasant to use.
  • Cost-Effective Upgrade: A relatively inexpensive way to extend the life and usability of an older laptop.
  • Easy Installation: SODIMM modules are designed for easy installation in compatible laptops.

Additional Details

The HYMP512S64BP8-Y5 is a double-sided SODIMM module, meaning that memory chips are present on both sides of the module. It operates at a standard voltage of 1.8V and complies with JEDEC specifications for DDR2 memory. This module is unbuffered, meaning it does not have a register between the memory controller and the DRAM chips. It is also non-ECC, meaning that it does not have error correction capabilities. The 'Y5' designation likely refers to a specific timing or revision of the memory.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess