EN
  • EN
  • DE

HYMP512R72P8-E3

Part No HYMP512R72P8-E3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2 128Mx72 ECC Reg (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951311-HYMP512R72P8-E3
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP512R72P8-E3 CAD Model

Description

The Hynix HYMP512R72P8-E3 is a 1GB DDR2 ECC Registered DIMM. This memory module is specifically designed for servers and workstations where data integrity and system reliability are paramount. Operating at a speed of DDR2-800 (PC2-6400), it features ECC (Error-Correcting Code) to detect and correct single-bit memory errors.

Applications:

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features:

  • 1GB Capacity
  • DDR2 Technology
  • ECC Registered DIMM
  • Operating speed of DDR2-800 (PC2-6400)
  • 240-Pin DIMM
  • ECC Error Correction
  • 1.8V Power Supply

Benefits:

  • Enhanced System Stability: ECC functionality corrects single-bit errors, preventing crashes and ensuring continuous operation.
  • Improved Data Integrity: Minimizes the risk of data corruption, guaranteeing reliable data processing.
  • Optimized Performance: DDR2-800 speed delivers quick memory access for demanding workloads.
  • Increased Uptime: Reduces the probability of system failures, providing higher availability for critical applications.

The HYMP512R72P8-E3's 240-pin DDR2 DIMM form factor ensures broad compatibility with various server and workstation motherboards supporting DDR2 ECC Registered memory. The registered design adds further stability, particularly when multiple memory modules are installed. The ECC function is crucial in applications where data accuracy is essential. It operates at 1.8V, balancing performance and power efficiency.

The Hynix HYMP512R72P8-E3 memory module is a solid upgrade choice for compatible systems. Its ECC capabilities and fast DDR2 speed make it ideal for environments requiring optimal system stability and data integrity, providing dependable performance for crucial applications.

You May Also Be Interested in

Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess