EN
  • EN
  • DE

HYMP151P72CP4-Y5-C

Part No HYMP151P72CP4-Y5-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 512Mx72 ECC Reg (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950781-HYMP151P72CP4-Y5-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP151P72CP4-Y5-C CAD Model

Description

The Hynix HYMP151P72CP4-Y5-C is a 4GB DDR2 ECC Registered DIMM. This memory module is designed for use in servers and workstations where data integrity and system stability are critical.

Applications

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features

  • 4GB capacity
  • DDR2 technology
  • ECC (Error-Correcting Code) for enhanced data integrity
  • Registered DIMM for improved stability and scalability
  • PC2-6400 (800MHz) speed
  • 240-Pin DIMM

Benefits

  • High Capacity: 4GB capacity provides ample memory for demanding applications and workloads.
  • Enhanced Data Integrity: ECC functionality detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Improved System Stability: Registered design buffers command and control signals, reducing electrical load and increasing stability, especially in multi-DIMM configurations.
  • Increased Performance: DDR2 technology offers faster data transfer rates compared to DDR, improving overall system performance. PC2-6400 (800MHz) speed enables faster data access.
  • Reliable Operation: Designed for continuous operation in demanding server and workstation environments.

Technical Specifications

The HYMP151P72CP4-Y5-C operates at 1.8V and is compliant with JEDEC standards. This module is built using high-quality components and undergoes rigorous testing to ensure reliability and performance. The ECC functionality is crucial for maintaining data accuracy in mission-critical applications. The registered design enhances system stability and allows for higher memory capacities to be installed without compromising performance. Its 4GB capacity makes it suitable for virtualized environments, database servers, and other memory-intensive applications. The module is designed to provide reliable and stable performance over its lifespan.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess