EN
  • EN
  • DE

HYMP151F72CP8D5-Y5-C

Part No HYMP151F72CP8D5-Y5-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 512Mx72 FBDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950019-HYMP151F72CP8D5-Y5-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP151F72CP8D5-Y5-C CAD Model

Description

The Hynix HYMP151F72CP8D5-Y5-C is a 4GB DDR3 ECC Registered server memory module, designed for servers and high-performance workstations. This module enhances system reliability and stability by utilizing ECC (Error-Correcting Code) to detect and correct memory errors, which prevents data corruption and system crashes. Registered memory, also known as buffered memory, incorporates a register between the DRAM modules and the system's memory controller. This register reduces the electrical load on the memory controller, allowing for the use of more memory modules and thereby increasing overall memory capacity.

Applications

  • Servers
  • High-Performance Workstations
  • Data Centers
  • Cloud Computing
  • Virtualization

Features

  • 4GB Capacity
  • DDR3 Technology
  • ECC (Error-Correcting Code)
  • Registered (Buffered)
  • PC3-10600 (1333MHz) Speed
  • 240-Pin DIMM

Benefits

  • Enhanced System Stability: ECC functionality corrects memory errors, preventing system crashes and data corruption.
  • Increased Memory Capacity: The registered design facilitates higher memory density in server configurations, accommodating more demanding workloads.
  • Improved Data Integrity: ECC ensures that data stored in memory is accurate and reliable by correcting errors.
  • Faster Data Transfer: DDR3 technology provides faster data transfer rates than previous generations.
  • Optimized for Server Use: Specifically designed and tested to meet the stringent requirements of server environments.

Additional Details

The HYMP151F72CP8D5-Y5-C operates at a speed of 1333MHz (PC3-10600). It is a 240-pin DIMM, which is the standard form factor for DDR3 memory. The module typically requires a voltage of 1.5V. The use of ECC Registered memory significantly improves the reliability and uptime of servers, making it an excellent choice for business-critical applications and data centers. It is engineered to meet JEDEC standards, ensuring compatibility with a variety of server platforms. It is commonly used in servers to handle large datasets and computationally intensive tasks, providing continuous and reliable operation even under heavy workloads.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess