EN
  • EN
  • DE

HYMP112P72CP8-Y5

Part No HYMP112P72CP8-Y5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 128Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950964-HYMP112P72CP8-Y5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP112P72CP8-Y5 CAD Model

Description

The HYMP112P72CP8-Y5 is a 1GB DDR2 ECC Registered DIMM manufactured by Hynix Semiconductor. Designed for servers and workstations prioritizing data integrity and system stability, this memory module utilizes error-correcting code (ECC) to detect and correct single-bit errors, preventing data corruption and system failures.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers

Features

  • 1GB capacity
  • DDR2 technology
  • ECC Registered DIMM
  • PC2-6400 (800MHz) speed
  • 240-pin DIMM form factor
  • 1.8V operating voltage
  • Registered buffer to improve signal integrity

Benefits

  • Enhanced system reliability through ECC error correction
  • Protection against data corruption
  • Improved performance in memory-intensive applications
  • Reduced system downtime and maintenance
  • A cost-effective memory upgrade option

Additional Details

The HYMP112P72CP8-Y5 is specifically designed for systems that support DDR2 ECC Registered DIMMs. It operates at a standard DDR2 voltage of 1.8V. The registered design includes a register between the DRAM and the system's memory controller, reducing the load on the memory bus and enabling support for higher densities and speeds. The PC2-6400 rating indicates a maximum bandwidth of 6400 MB/s. The module employs a 240-pin DIMM connector.

Hynix Semiconductor is a reputable manufacturer recognized for its high-quality memory products. This particular module is commonly found in servers and high-end workstations, where memory stability and data integrity are essential. The ECC functionality is critical for applications where data accuracy is paramount, such as financial transactions, scientific simulations, and database management. The 'Y5' designation refers to an internal Hynix speed grade or revision. This module is built to meet the rigorous demands of server environments, ensuring reliable and consistent performance.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess