EN
  • EN
  • DE

HMAA8GL7CPR4N-WM

Part No HMAA8GL7CPR4N-WM
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2933Y 8Gx72 LRDIMM 4DRx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946224-HMAA8GL7CPR4N-WM
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA8GL7CPR4N-WM CAD Model

Description

The HMAA8GL7CPR4N-WM is an 8GB DDR4 ECC Unbuffered DIMM (UDIMM) from Hynix Semiconductor. It is designed to provide reliable and efficient memory performance for desktop computers, workstations, and entry-level servers that require error correction capabilities.

Applications:

  • Desktop Computers: Suitable for high-performance desktop systems used for gaming, content creation, and productivity tasks.
  • Workstations: Designed for workstations running demanding applications such as video editing, 3D modeling, and software development.
  • Entry-Level Servers: Can be used in small business servers and home server setups that require ECC memory.

Features:

  • DDR4 Technology: Utilizes DDR4 SDRAM technology for faster speeds, higher bandwidth, and lower power consumption compared to DDR3.
  • ECC (Error-Correcting Code): Features ECC functionality, which detects and corrects single-bit errors, ensuring data integrity and preventing system crashes.
  • Unbuffered DIMM (UDIMM): UDIMMs are commonly used in desktop and workstation environments.
  • Capacity: 8GB memory module.
  • Speed: Operates at 2666 MHz.
  • Voltage: Operates at 1.2V.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures data accuracy, reducing the risk of data corruption and system errors.
  • Improved System Stability: ECC helps maintain system stability, especially in applications that require continuous operation.
  • Increased Performance: DDR4 technology provides faster data transfer rates, improving application responsiveness and overall system performance.
  • Higher Capacity: 8GB capacity allows for running memory-intensive applications and multitasking more efficiently.
  • Energy Efficiency: Operates at a low voltage (1.2V), reducing power consumption and heat generation.

Additional Details:

The HMAA8GL7CPR4N-WM module conforms to JEDEC standards for DDR4 UDIMMs, ensuring compatibility with a wide range of systems. It is designed for reliable operation in demanding environments, making it suitable for various applications. The module's 8GB capacity and ECC functionality make it an excellent choice for applications requiring high levels of data integrity and system uptime.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,115 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess