EN
  • EN
  • DE

HY62C256LP-10

Part No HY62C256LP-10
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063827-HY62C256LP-10
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY62C256LP-10 CAD Model

Description

The HY62C256LP-10 is a 256Kbit Static Random Access Memory (SRAM) chip produced by Hynix Semiconductor. It is arranged as 32K x 8 bits and is optimized for applications that prioritize fast access times and low power consumption. SRAM is known for its high speed and does not need to be refreshed periodically, making it well-suited for cache memory, portable devices, and battery-backed systems.

Applications

  • Portable electronic devices where low power consumption is critical.
  • Cache memory in embedded systems.
  • Battery-backed systems requiring non-volatile data storage.
  • Instrumentation and measurement equipment.
  • Industrial control systems.

Features

  • Organization: 32K x 8 bits
  • Access Time: 100 ns
  • Supply Voltage: 5V
  • Package: DIP28 or SOIC28
  • Operating Temperature: -40°C to +85°C
  • Low Power Consumption: Extends battery life in portable devices.
  • TTL Compatible Inputs and Outputs: Simplifies integration with other logic components.
  • Data Retention Voltage: Low voltage data retention for battery backup.

Benefits

  • Fast access times enable quick data processing.
  • Low power consumption prolongs battery life.
  • Data retention capabilities ensure data integrity even when power is lost.
  • Simple integration with standard TTL logic.
  • Wide operating temperature range for reliable operation in diverse environments.

Additional Details

The HY62C256LP-10 utilizes advanced SRAM technology to achieve a balance of high speed and low power consumption. Its low data retention voltage makes it well-suited for battery-backed applications, where data must be preserved even when the main power source is unavailable. Available in industry-standard DIP28 and SOIC28 packages, it is easy to integrate into various designs.

The wide operating temperature range ensures robust performance in a variety of environmental conditions. It's great for battery applications demanding memory.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess