EN
  • EN
  • DE

HY6264LP-12

Part No HY6264LP-12
Manufacturer Hynix Semiconductor
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205080-HY6264LP-12
Categories Custom Parts
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY6264LP-12 CAD Model

Description

The HY6264LP-12 is a low-power CMOS static RAM (SRAM) chip manufactured by Hynix Semiconductor (now SK Hynix). This SRAM is a 8K x 8-bit memory device, meaning it has a capacity of 64 kilobits. The "-12" suffix typically indicates an access time of 120ns. These SRAM chips are used for fast memory access in applications that require quick read and write operations.

Applications

  • Embedded Systems: Found in various embedded systems requiring fast and reliable memory.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Instrumentation: Used in test and measurement equipment for temporary data storage.
  • Medical Devices: Used in medical equipment for storing critical data and parameters.
  • Cache Memory: Can be used as a small cache memory in some systems.

Features

  • Fast Access Time: 120ns access time for quick read and write operations.
  • Low Power Consumption: CMOS technology for low power operation.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • Fully Static Operation: No clock or refresh required.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.

Benefits

  • High-Speed Performance: Provides fast memory access for performance-critical applications.
  • Easy to Use: Simple interface and control signals for easy integration into systems.
  • Reliable Operation: Provides reliable data storage and retrieval.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.

Additional Details

The HY6264LP-12 typically comes in a 28-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It is a non-volatile memory device, meaning it retains data as long as power is supplied. The chip has address inputs, data inputs/outputs, chip enable (CE), output enable (OE), and write enable (WE) control signals. The access time is a critical parameter that determines the speed at which data can be read from or written to the memory. The HY6264LP-12 provides a cost-effective solution for applications requiring small amounts of fast memory.

You May Also Be Interested in

Fastrax
Lowest to $32.6415
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Crouse-Hinds
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess