EN
  • EN
  • DE

HY5PS1G831EFR-S6C

Part No HY5PS1G831EFR-S6C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942474-HY5PS1G831EFR-S6C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5PS1G831EFR-S6C CAD Model

Description

The HY5PS1G831EFR-S6C is a 1Gbit (128M x 8) DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It's a high-performance memory component designed for applications requiring substantial memory bandwidth and rapid data access. This memory type is widely used in graphics cards, game consoles, and high-performance computing systems.

Applications:

  • Graphics Cards: Serves as video memory, storing textures and frame buffer data.
  • Game Consoles: Provides main memory for game execution and rendering.
  • High-Performance Computing: Used in servers and workstations for data-intensive applications.
  • Digital TVs: Supports image processing and display functions.
  • Networking Equipment: Integrated into routers and switches for packet buffering and processing.

Features:

  • Density: 1Gb (Gigabit)
  • Organization: 128M x 8 (128 million words by 8 bits)
  • Data Rate: DDR2-800 (800 MHz effective data rate)
  • Interface: High-speed DDR2 interface for rapid data transfer.
  • Power Consumption: Low power consumption for energy-efficient operation.
  • Package: FBGA (Fine-pitch Ball Grid Array) for compact size and enhanced thermal performance.

Benefits:

  • High Bandwidth: DDR2 technology provides significantly higher bandwidth compared to DDR, resulting in faster data access.
  • Improved Performance: Enhances application responsiveness and overall system performance.
  • Reduced Latency: Minimizes memory access latency, improving system responsiveness.
  • Lower Power Consumption: Reduces energy consumption, making it suitable for battery-powered devices.
  • Compact Size: The FBGA package allows for a smaller footprint, making it easier to integrate into space-constrained designs.

Additional Details:

The HY5PS1G831EFR-S6C operates at a clock frequency of 400 MHz, achieving an effective data rate of 800 MHz (DDR2-800). It supports various DDR2 features, including on-die termination (ODT) and differential clock inputs. The FBGA package provides excellent thermal characteristics and simplifies PCB assembly. This memory chip is designed to meet the demands of high-performance applications requiring reliable and fast memory access.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess