EN
  • EN
  • DE

H5PS1G63CFR-Y5C-C

Part No H5PS1G63CFR-Y5C-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-667 64Mx16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941970-H5PS1G63CFR-Y5C-C
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G63CFR-Y5C-C CAD Model

Description

The H5PS1G63CFR-Y5C-C is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. This memory chip is designed for applications requiring moderate bandwidth and is often found in consumer electronics and embedded systems.

Applications:

  • Set-Top Boxes: Used for storing and retrieving data related to media streaming and interactive features.
  • Digital TVs: Provides memory for image processing and display functions.
  • Networking Devices: Implemented in routers and switches for buffering and managing data traffic.
  • Mobile Devices: Can be found in older smartphones and tablets to support basic operating system functions and applications.
  • Embedded Systems: Used in various industrial and automotive applications requiring reliable memory storage.

Features:

  • Double Data Rate (DDR) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) memory.
  • Low Power Consumption: Designed to minimize power consumption, making it suitable for battery-powered devices.
  • Compact Packaging: Comes in a small form factor, allowing for efficient use of board space.
  • Auto Refresh: Automatically refreshes memory cells to prevent data loss.
  • Write Masking: Allows for selective writing to memory locations.

Benefits:

  • Improved System Performance: Provides adequate memory bandwidth for general-purpose applications.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Space-Saving Design: Compact packaging enables smaller and more densely populated circuit boards.
  • Data Integrity: Auto refresh ensures reliable data storage.
  • Flexibility: Write masking allows for efficient memory utilization.

Additional Details:

The H5PS1G63CFR-Y5C-C is characterized by its capacity, speed grade, and operating voltage. It adheres to industry-standard DDR specifications, ensuring compatibility with various memory controllers. Detailed technical information, including timing parameters, voltage requirements, and temperature ranges, can be found in the official Hynix datasheet. The Y5C-C likely designates a specific speed bin and temperature range rating. While not the highest-performance memory available, this component provides a cost-effective solution for applications with moderate memory requirements.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess