EN
  • EN
  • DE

HY5PS121621CFP-20

Part No HY5PS121621CFP-20
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR2 32Mx16 400MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943926-HY5PS121621CFP-20
Series *
Ultra Librarian 3D Model Ultra Librarian HY5PS121621CFP-20 CAD Model

Description

The HY5PS121621CFP-20 is a DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. This memory chip is designed to provide high-speed data access for a variety of applications, especially where bandwidth and performance are crucial. It's commonly found in devices that require rapid data transfer and processing.

Applications

  • Graphics Cards: Serving as memory for texture and frame buffer storage.
  • Gaming Consoles: Supporting game data and rendering processes.
  • Set-Top Boxes: Enabling efficient multimedia data processing.
  • Digital TVs: Enhancing performance for high-resolution displays.
  • Embedded Systems: Integrating into devices that require fast and reliable memory.

Features

  • Capacity: 128Mb (8M x 16 bit x 8 banks).
  • DDR2 Technology: Provides higher bandwidth compared to DDR SDRAM.
  • Data Rate: -20 indicates a specific data transfer rate, typically 500 MHz DDR2.
  • Operating Voltage: Typically operates at 1.8V.
  • Clock Speed: Synchronized with the system clock.
  • Interface: Uses a standard DDR2 interface for broad compatibility.
  • Package: Fine pitch BGA package.
  • Timing Parameters: Optimized for low latency.

Benefits

  • High Bandwidth: Enables fast data transfer rates.
  • Low Power Consumption: Operates at 1.8V, reducing power usage.
  • Reliability: Hynix manufacturing ensures quality.
  • Compatibility: Compliant with JEDEC standards for DDR2 SDRAM.
  • Improved System Performance: Enhances overall responsiveness.

Additional Details

The HY5PS121621CFP-20 conforms to JEDEC standards for DDR2 SDRAM, guaranteeing broad compatibility. Its double data rate architecture ensures high bandwidth by transferring data on both clock edges. The device has advanced power management for minimal energy consumption. Robust design and manufacturing processes guarantee high reliability, making it suitable for diverse applications. The '-20' likely refers to a specific speed grade or timing configuration.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess