EN
  • EN
  • DE

HY5PG1G431CFP-Y5

Part No HY5PG1G431CFP-Y5
Manufacturer Hynix Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161243-HY5PG1G431CFP-Y5
Categories Custom Parts
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY5PG1G431CFP-Y5 CAD Model

Description

The HY5PG1G431CFP-Y5 is a 1Gbit DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is designed for use in a variety of high-performance memory applications, including graphics cards, gaming consoles, and high-end computing systems. This memory chip offers high bandwidth and low power consumption, making it a suitable solution for demanding applications.

Applications:

  • Graphics Cards: Used in graphics cards to provide high-speed memory for rendering and texture processing.
  • Gaming Consoles: Employed in gaming consoles to support high-resolution graphics and fast game loading times.
  • High-End Computing: Integrated into high-end computing systems, such as servers and workstations, for fast data access and processing.
  • Networking Equipment: Utilized in routers, switches, and other networking equipment to support high-speed data transfer.
  • Embedded Systems: Used in embedded systems that require high-performance memory, such as industrial control systems and automotive applications.

Features:

  • 1Gbit Density: Offers a 1Gbit (128MB) storage capacity for storing large amounts of data.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer and low power consumption.
  • High Bandwidth: Provides high bandwidth for fast data access and processing.
  • Low Power Consumption: Designed for low power consumption, making it suitable for energy-efficient applications.
  • Clock Rate: Supports high clock rates, enabling fast data transfer speeds.

Benefits:

  • High Performance: Provides high-speed memory access for demanding applications.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Large Storage Capacity: 1Gbit density allows for storing large amounts of data.
  • Reliable Operation: Designed for reliable operation in demanding environments.
  • Cost-Effective: Provides a cost-effective solution for high-performance memory applications.

The HY5PG1G431CFP-Y5 DDR3 SDRAM chip is manufactured using advanced semiconductor technology to achieve high performance and reliability. It is available in various package types to suit different application requirements. Its robust design makes it suitable for use in a wide range of applications.

Hynix Semiconductor (now SK Hynix) is a leading manufacturer of memory chips, offering a wide range of products for various applications. The HY5PG1G431CFP-Y5 reflects Hynix's commitment to providing high-quality and reliable solutions for memory applications.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess