EN
  • EN
  • DE

HY5DU561622FTP-JI

Part No HY5DU561622FTP-JI
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-333 16Mx16 Pb-Free Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944217-HY5DU561622FTP-JI
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU561622FTP-JI CAD Model

Description

The HY5DU561622FTP-JI is a DDR (Double Data Rate) SDRAM memory chip manufactured by Hynix Semiconductor. It's designed for applications requiring high bandwidth and efficient memory access. This component plays a vital role in systems where fast and reliable memory operations are essential.

Applications

  • Graphics Cards: Used as video memory for storing textures, frame buffers, and other graphical data.
  • Desktop and Laptop Computers: Deployed as main system memory for running applications and operating systems.
  • Gaming Consoles: Integrated into console architectures for supporting high-resolution graphics and complex game logic.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for buffering and processing data.
  • Embedded Systems: Found in various embedded applications, including industrial control systems and automotive electronics.

Features

  • DDR Technology: Doubles the data transfer rate by transferring data on both the rising and falling edges of the clock signal.
  • High Bandwidth: Offers fast data access and high throughput, crucial for demanding applications.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for mobile and embedded devices.
  • Capacity: The memory capacity is 256Mb (16M x 16).
  • Clock Rate: Operates at a specified clock frequency to synchronize data transfers. (Specific clock rate to be determined via datasheet).

Benefits

  • Enhanced Graphics Performance: Improves the rendering capabilities of graphics cards, enabling smoother and more detailed visuals.
  • Increased System Responsiveness: Reduces latency and enhances the overall responsiveness of applications and operating systems.
  • Efficient Data Processing: Facilitates rapid data transfer and processing, improving performance in memory-intensive tasks.
  • Reliable Operation: Ensures stable and consistent performance under various operating conditions.
  • Extended Product Lifespan: Designed for long-term reliability and durability in demanding environments.

Additional Details

The HY5DU561622FTP-JI operates at a voltage of 2.5V. It is packaged in a standard FBGA (Fine-pitch Ball Grid Array) for efficient heat dissipation and reliable board mounting. The part adheres to JEDEC standards, ensuring compatibility with other DDR SDRAM components. More specific timings and refresh rates can be found in the Hynix datasheet. This part uses lead and is Rohs compliant.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess