EN
  • EN
  • DE

HY5DU561622DTP-D43-C

Part No HY5DU561622DTP-D43-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-400 16Mx16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944077-HY5DU561622DTP-D43-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU561622DTP-D43-C CAD Model

Description

The HY5DU561622DTP-D43-C is a 512Mbit DDR2 SDRAM manufactured by Hynix Semiconductor, designed for high-performance memory applications.

Applications:

  • Graphics cards
  • Gaming consoles
  • High-performance computing
  • Networking equipment
  • Embedded systems

Features:

  • 512Mbit (32M x 16) DDR2 SDRAM
  • Double Data Rate architecture: two data transfers per clock cycle
  • Data rate up to 533 Mbps
  • Voltage: 1.8V
  • 8 internal banks
  • Burst Length: 2, 4, 8
  • CAS Latency (CL): 3, 4, 5
  • On-Die Termination (ODT)
  • Off-Chip Driver (OCD) Impedance Adjustment
  • RoHS compliant

Benefits:

  • High Bandwidth: The DDR2 architecture provides high bandwidth for faster data transfer rates.
  • Low Power Consumption: Operates at 1.8V, reducing power consumption and heat generation.
  • Improved Signal Integrity: On-Die Termination (ODT) improves signal integrity and reduces signal reflections.
  • Increased Memory Capacity: 512Mbit density provides ample memory for demanding applications.
  • Reliable Performance: Designed for stable and reliable operation.

Additional Details:

The HY5DU561622DTP-D43-C utilizes double data rate technology to transfer data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM. The inclusion of On-Die Termination (ODT) helps to improve signal integrity by reducing signal reflections. The low voltage operation of 1.8V contributes to reduced power consumption. This memory chip is suitable for a variety of applications where high performance and reliability are required.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,850+ $0.0300 $115.5000
5,770+ $0.0300 $173.1000
8,000+ $0.0289 $231.2000
10,420+ $0.0277 $288.6340
13,640+ $0.0254 $346.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,191 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess