EN
  • EN
  • DE

LTC2922IF-3.3#PBF

Part No LTC2922IF-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 5 PWR SUPPLY MONITOR 20TSSOP / Power Supply Controller Five Power Supply Monitor 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Applications Five Power Supply Monitor
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 2 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number LTC2922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 74
Win Source Part Number 1184332-LTC2922IF-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2922IF-3.3#PBF CAD Model

Description

Product Overview: LTC2922IF-3.3#PBF from Analog Devices Inc.

The LTC2922IF-3.3#PBF is a versatile and robust power supply tracking controller designed by Analog Devices Inc. This component is engineered to manage and supervise the sequencing of multiple power supplies in complex systems, ensuring that various voltage rails are enabled and disabled in a proper sequence. This capability is crucial for protecting sensitive electronic components and for maintaining system stability during power-up and power-down events.

Featuring a fixed 3.3V output, the LTC2922IF-3.3#PBF provides a precise and stable voltage reference for tracking purposes. The device is capable of controlling both positive and negative supplies, which adds to its flexibility in various application scenarios. It is particularly well-suited for systems that require a controlled power-up and power-down sequence, such as servers, telecommunications equipment, and industrial control systems.

One of the key attributes of the LTC2922IF-3.3#PBF is its ease of use. It requires minimal external components, which simplifies the design and reduces the overall bill of materials. Additionally, the device comes in a compact 16-lead SSOP package, making it an ideal choice for space-constrained applications.

The LTC2922IF-3.3#PBF also includes a range of protective features that enhance system reliability. Overvoltage and undervoltage lockout functions protect against abnormal supply conditions, while the power-good output signals when the supply voltages are within acceptable thresholds. These features, combined with the ability to track up to four supplies, make the LTC2922IF-3.3#PBF a comprehensive solution for power supply management.

Overall, the LTC2922IF-3.3#PBF from Analog Devices Inc. is a high-performance, reliable, and user-friendly power supply tracking controller. It is a valuable component for designers looking to improve the power management and sequencing in their electronic systems, ensuring smooth operation and extended longevity of the product.

To learn more about the LTC2922IF-3.3#PBF or to place an order, visit the Analog Devices Inc. website or contact an authorized distributor. With its advanced features and robust design, this product is poised to meet the stringent requirements of today's sophisticated electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3750 $56.8750
11+ $9.3333 $102.6663
17+ $9.0417 $153.7089
23+ $8.7500 $201.2500
30+ $8.4583 $253.7490
40+ $7.5833 $303.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 344 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess