EN
  • EN
  • DE

HY5DU121622DTP-D43I-C

Part No HY5DU121622DTP-D43I-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-400 32Mx16 TSOP Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944163-HY5DU121622DTP-D43I-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU121622DTP-D43I-C CAD Model

Description

The HY5DU121622DTP-D43I-C is a 128Mbit DDR SDRAM manufactured by Hynix Semiconductor. It is similar to the HY5DU121622CTP-D43-C, but the "DTP" and "D43I" likely indicate different packaging and an extended (industrial) temperature range, respectively. The "C" may still denote the same commercial use.

Applications

  • Industrial Control Systems: Used for data logging, control processing and program storage in industrial systems requiring tolerance to temperature variations.
  • Embedded Systems: Suitable for embedded applications in transportation, industrial automation or other environments requiring stable operation across a range of temperatures.
  • Networking Equipment: Employed in networking hardware designed to operate reliably outside of climate-controlled environments.

Features

  • 128Mbit Capacity: Memory capacity suited to embedded systems and some networking devices.
  • DDR Technology: Provides good data transfer rates suitable for many applications.
  • Double Data Rate: Increases effective bandwidth by transferring data on both clock edges.
  • JEDEC Standard Compliance: Ensures compatibility and interoperability with supporting hardware.
  • Extended Temperature Range: Designed to maintain functionality across a wider range of ambient temperatures than standard components.

Benefits

  • Reliable Operation: Maintains stable performance in applications subject to temperature fluctuations.
  • Increased System Availability: Reduces the risk of memory failure in challenging environments.
  • Lower Total Cost of Ownership: Minimizes maintenance and downtime associated with temperature-related component failures.

Additional Details

The voltage requirements are likely similar to other DDR SDRAMs in this family (around 2.5V). The “DTP” in the part number suggests a different packaging that might offer improved thermal characteristics or reliability. This component is aimed at applications needing reliable memory in environments outside typical office or home conditions.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess