EN
  • EN
  • DE

HY5DU121622BTP-J

Part No HY5DU121622BTP-J
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-333 32MX16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944177-HY5DU121622BTP-J
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU121622BTP-J CAD Model

Description

The HY5DU121622BTP-J is a 128Mbit DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. The 'BTP' likely indicates a specific packaging type, and the 'J' often represents a specific speed grade or timing characteristic. This memory chip is designed for applications requiring decent bandwidth and is commonly found in various electronic devices.

Applications

  • Graphics Cards: Utilized as video memory, specifically in lower-end graphics solutions for storing textures and frame data.
  • Set-Top Boxes: Provides memory for processing and rendering multimedia content for TV viewing.
  • Printers: Serves as buffer memory for handling print jobs and image processing.
  • Networking Equipment: Used for packet buffering and temporary data storage within routers and switches.
  • Embedded Systems: Integrated into various embedded systems needing moderate memory bandwidth, such as simple controllers and consumer electronics.

Features

  • 128Mbit Capacity: Offers a sufficient amount of memory for a range of applications.
  • DDR Technology: Provides improved performance and higher bandwidth compared to standard SDR SDRAM.
  • Double Data Rate: Maximizes data throughput by transferring data on both the rising and falling edges of the clock signal.
  • JEDEC Standard Compliance: Compliant with JEDEC standards, ensuring compatibility and interoperability.
  • Specific Packaging (BTP): Indicates a particular package design, potentially influencing thermal characteristics or mounting options.

Benefits

  • Increased System Performance: Improves application loading times and overall system responsiveness.
  • Enhanced Multimedia Capabilities: Supports the playback of audio and video content without significant performance degradation.
  • Efficient Data Processing: Facilitates the handling of data within networking equipment and embedded systems.
  • Stable Operation: Ensures reliable performance across a range of operating conditions.

Additional Details

The HY5DU121622BTP-J typically operates at a voltage of 2.5V. The 'BTP' package is likely a TSOP (Thin Small Outline Package) or similar surface mount package. Its timing characteristics and refresh requirements comply with the JEDEC specifications, which enables a wide compatibility with various memory controllers. The 'J' designation probably indicates a specific timing grade or manufacturing revision, which can affect overall performance and stability.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess