EN
  • EN
  • DE

AD7902BRQZ-RL7

Part No AD7902BRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 20QSOP / 16 Bit Analog to Digital Converter 2 Input 2 SAR 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Mounting SMD (SMT)
Base Product Number AD7902
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7902BRQZ-RL7-ND,-2735-AD7902BRQZ-RL7CT,505-AD7902BRQZ-RL7CT,505-AD7902BRQZ-RL7DKR,505-AD7902BRQZ-RL7TR
Standard Package 1,000
Win Source Part Number 1031479-AD7902BRQZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7902BRQZ-RL7 CAD Model

Description

Product Overview: AD7902BRQZ-RL7 from Analog Devices Inc.

The AD7902BRQZ-RL7 is a high-performance, 16-bit successive approximation analog-to-digital converter (ADC) offered by Analog Devices Inc, a leader in precision high-performance integrated circuits. This ADC is designed to provide fast, accurate data conversion for a wide range of applications, including medical instruments, industrial control systems, and data acquisition devices.

Featuring a compact 16-lead QSOP package, the AD7902BRQZ-RL7 operates over a wide supply range of 2.5 V to 5.5 V, making it versatile for use in various system voltage levels. The device is optimized for low power consumption, drawing just 1.65 mA at 1 MSPS, which is ideal for battery-powered and portable applications where energy efficiency is critical.

One of the key features of this ADC is its high throughput rate of 1 mega-samples per second (MSPS), enabling it to handle rapid signal changes and high-speed data acquisition with ease. The AD7902BRQZ-RL7 boasts an impressive signal-to-noise ratio (SNR) and dynamic range, ensuring high-fidelity signal conversion and excellent noise performance.

The device also incorporates a precision on-chip reference and reference buffer, which simplifies the design process by reducing the need for external components. Additionally, it offers a pseudo-differential analog input type, providing improved noise immunity and reducing the influence of common-mode signals.

For digital interfacing, the AD7902BRQZ-RL7 includes a serial interface that is SPI/QSPI/MICROWIRE compatible, facilitating easy integration with most microcontrollers and digital systems. The product is available in a reel form (RL7), which is suitable for automated assembly processes and high-volume production.

Overall, the AD7902BRQZ-RL7 from Analog Devices Inc. is a robust and reliable ADC solution that combines high-speed performance, precision, and low power consumption, making it an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

Note: For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to consult the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess