EN
  • EN
  • DE

HY57V658020BTC-P

Part No HY57V658020BTC-P
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx8-P PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945047-HY57V658020BTC-P
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V658020BTC-P CAD Model

Description

The HY57V658020BTC-P is a 64Mbit SDRAM (Synchronous Dynamic Random Access Memory) chip manufactured by Hynix Semiconductor. It is organized as 4 banks of 2M x 8 bits. It's designed for applications requiring moderate memory density and speed, such as embedded systems, graphics cards, and communication devices.

Applications:

  • Embedded systems
  • Graphics cards
  • Communication devices
  • Set-top boxes
  • Printers

Features:

  • Capacity: 64Mbit (4 banks x 2M x 8 bits)
  • Operating voltage: 3.3V
  • Clock frequency: Up to 166MHz
  • CAS Latency (CL): 2, 3
  • Burst Length: 1, 2, 4, 8, or Full Page
  • Auto Precharge
  • Self Refresh Mode
  • Power Down Mode
  • LVTTL Compatible Inputs and Outputs

Benefits:

  • High-speed data transfer capabilities.
  • Low power consumption makes it suitable for portable devices.
  • Flexible burst length options for efficient data access.
  • Auto Precharge simplifies memory management.
  • Self Refresh Mode minimizes power consumption during idle periods.

Additional Details:

The HY57V658020BTC-P SDRAM uses a synchronous interface for fast data transfer. The 'BTC' likely signifies a particular package and temperature grade. The device supports various burst read and write operations for efficiency. Proper decoupling capacitors are important for stable operation. Consult the Hynix datasheet for detailed timing diagrams, operating conditions, and pin configurations.

You May Also Be Interested in

Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess