EN
  • EN
  • DE

HY57V651620BTC-10P-A

Part No HY57V651620BTC-10P-A
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 4Mx16-10P PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945116-HY57V651620BTC-10P-A
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V651620BTC-10P-A CAD Model

Description

The HY57V651620BTC-10P-A is a 64Mbit Synchronous DRAM (SDRAM) from Hynix Semiconductor. It's designed for applications requiring high-speed memory access, typically found in graphics processing, networking, and embedded systems.

Applications

  • Graphics cards
  • Networking equipment (routers, switches)
  • Set-top boxes
  • Printers
  • Industrial control systems

Features

  • Capacity: 64 Mbit (4M x 16 bits)
  • Organization: 4M x 16
  • Operating Frequency: 100MHz (Indicated by -10P which typically corresponds to a 10ns access time)
  • Synchronous Operation: Operates in synchronization with a clock signal for high-speed data transfers.
  • Burst Mode Operation: Supports sequential data access in burst mode for improved efficiency.
  • LVTTL Compatible Inputs and Outputs: Compatible with standard low-voltage TTL logic levels.
  • Single Power Supply: Typically operates at 3.3V.
  • Package: TSOP (Thin Small Outline Package)

Benefits

  • High Bandwidth: Provides high data transfer rates due to synchronous operation and burst mode.
  • Fast Access Time: Enables quick retrieval and storage of data.
  • Low Power Consumption: Designed for efficient power usage.
  • Compact Size: The TSOP package allows for high-density board designs.
  • Cost-Effective: Offers a good balance of performance and cost.

Additional Details

The HY57V651620BTC-10P-A is suitable for applications where fast memory access is essential. The -10P suffix denotes the speed grade, often associated with a 10ns access time. The 'A' at the end could signify a minor revision or specific feature set. Always consult the Hynix datasheet for the definitive specifications, timing diagrams, and operational requirements.

When handling and installing the HY57V651620BTC-10P-A, it's essential to take precautions against electrostatic discharge (ESD) to prevent damage to the component. Design engineers should reference the datasheet for detailed information on power supply considerations, signal timing parameters, and thermal management recommendations.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess