EN
  • EN
  • DE

HY57V64820HGLT-PDR

Part No HY57V64820HGLT-PDR
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx8-P PC100 CL2 low pwr
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945050-HY57V64820HGLT-PDR
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V64820HGLT-PDR CAD Model

Description

The HY57V64820HGLT-PDR is a 64Mbit SDRAM (Synchronous Dynamic Random Access Memory) chip manufactured by Hynix Semiconductor. It is organized as 4 banks of 1M x 16 bits. This SDRAM is designed for applications requiring a balance of memory capacity and data width, such as graphics cards, embedded systems, and communication devices.

Applications:

  • Graphics cards
  • Embedded systems
  • Communication devices
  • Set-top boxes
  • Printers

Features:

  • Capacity: 64Mbit (4 banks x 1M x 16 bits)
  • Operating voltage: 3.3V
  • Clock frequency: Up to 166MHz
  • CAS Latency (CL): 2, 3
  • Burst Length: 1, 2, 4, 8, or Full Page
  • Auto Precharge
  • Self Refresh Mode
  • Power Down Mode
  • LVTTL Compatible Inputs and Outputs

Benefits:

  • High-speed data transfer capabilities.
  • Low power consumption makes it suitable for portable devices.
  • Flexible burst length options for efficient data access.
  • Auto Precharge simplifies memory management.
  • Self Refresh Mode minimizes power consumption during idle periods.

Additional Details:

The HY57V64820HGLT-PDR SDRAM utilizes a synchronous interface for high-speed data transfer. The 'HGLT' and 'PDR' likely specify the package type and speed grade. The device supports burst read and write operations for efficient data transfer. Proper decoupling capacitors should be used to ensure stable operation. Consult the Hynix datasheet for detailed timing diagrams, operating conditions, and pin configurations.

You May Also Be Interested in

Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess