EN
  • EN
  • DE

HY57V641620HGT-PI

Part No HY57V641620HGT-PI
Manufacturer Hynix Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230063-HY57V641620HGT-PI
Categories Custom Parts
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY57V641620HGT-PI CAD Model

Description

The HY57V641620HGT-PI is a 64Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is designed for use in a wide range of applications requiring high-speed memory access and moderate storage capacity.

Applications

  • Graphics cards
  • Set-top boxes
  • Networking equipment
  • Printers
  • Industrial control systems

Features

  • 64Mbit capacity (4M x 16)
  • Synchronous operation
  • Single 3.3V power supply
  • Clock frequency up to 166 MHz
  • CAS Latency (CL) of 3
  • Burst Lengths of 1, 2, 4, 8, and Full Page
  • Auto Refresh and Self Refresh modes
  • LVTTL compatible inputs and outputs

Benefits

  • High-speed data access: Synchronous operation and fast clock frequency ensure rapid data retrieval and storage.
  • Large storage capacity: 64Mbit capacity provides ample memory space for various applications.
  • Low power consumption: 3.3V operation contributes to reduced power consumption.
  • Easy integration: LVTTL compatible I/O simplifies interfacing with other components.
  • Flexible operation: Multiple burst lengths and refresh modes offer flexibility in memory management.

Technical Specifications

  • Capacity: 64Mbit (4M x 16)
  • Voltage: 3.3V ± 0.3V
  • Clock Frequency: Up to 166 MHz
  • CAS Latency: 3
  • Burst Length: 1, 2, 4, 8, Full Page
  • Operating Temperature: 0°C to +70°C
  • Package: TSOP II

The HY57V641620HGT-PI is a reliable SDRAM chip widely used in various electronic devices. Always refer to the official datasheet from Hynix Semiconductor for detailed specifications and application guidelines to ensure optimal performance and compatibility.

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
General Cable/Carol Brand
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Renesas Electronics America
Lowest to $0.9794

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess