The Hynix HY57V561620FTP-6-C is a 512K x 16 bit x 4 banks Synchronous DRAM (SDRAM). It is designed for applications needing fast data access. Its synchronous interface allows for efficient data transfer and integration into various systems.
Applications:
- Graphics cards
- Networking equipment
- Embedded systems
- Consumer electronics (e.g., set-top boxes, DVD players)
- Industrial control systems
Features:
- 64Mbit SDRAM
- Organized as 512K x 16 words x 4 banks
- Operating frequency up to 166 MHz
- CAS Latency (CL) options of 2 and 3
- Burst Length options of 1, 2, 4, 8, and Full Page
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Auto Refresh and Self Refresh modes
- Available in TSOP package
Benefits:
- Fast Data Access: Synchronous operation allows for efficient data transfer.
- Sufficient Memory Capacity: Provides enough memory for applications that require reasonable memory footprints.
- Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.
- Easy to Integrate: Standard SDRAM interface simplifies integration with various controllers.
- Cost-Effective: Offers a good balance of performance and price for many applications.
Additional Details:
The HY57V561620FTP-6-C supports auto-refresh and self-refresh modes for power management. It is compatible with standard SDRAM controllers and operates at a 3.3V supply voltage. It typically comes in a TSOP package. Its a common choice for embedded systems and consumer electronics where reliability and cost are important factors.