EN
  • EN
  • DE

HY57V561620FTP-5

Part No HY57V561620FTP-5
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975023-HY57V561620FTP-5
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY57V561620FTP-5 CAD Model

Description

The HY57V561620FTP-5 is a SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. SDRAM is a type of dynamic RAM that synchronizes its operation with the system clock, allowing for faster data access speeds compared to asynchronous DRAM. This particular chip is designed for use in various computer systems and embedded applications where fast and reliable memory is required. The '-5' likely indicates a speed grade.

Applications:

  • Desktop computers: Used as main memory in desktop PCs.
  • Laptop computers: Employed as main memory in portable computers.
  • Graphics cards: Utilized as video memory in graphics processing units (GPUs).
  • Embedded systems: Found in network routers, printers, and other embedded devices requiring memory.
  • Game consoles: Used as system memory in gaming consoles.

Features:

  • Synchronous operation: Synchronizes memory operations with the system clock for faster data access.
  • High bandwidth: Provides high data transfer rates for improved system performance.
  • Low power consumption: Designed for energy-efficient operation, suitable for portable devices.
  • Addressable memory space: Offers a large addressable memory space for storing programs and data.
  • Multiple banks: Features multiple memory banks for concurrent memory access.

Benefits:

  • Improved system performance: Fast data access speeds enhance overall system responsiveness.
  • Increased memory capacity: Large memory capacity allows for running complex applications and handling large datasets.
  • Reduced power consumption: Energy-efficient design extends battery life in portable devices.
  • Reliable operation: Designed for stable and reliable performance in demanding environments.
  • Wide availability: SDRAM is a widely available and well-supported memory technology.

Additional Details:

The HY57V561620FTP-5 has a specific memory capacity, typically measured in megabits (Mb). The organization is likely 32M x 16 bits. The operating voltage is typically 3.3V. It usually comes in a TSOP (Thin Small Outline Package) or similar surface-mount package. The '-5' likely indicates a speed rating of 5ns access time. The device complies with JEDEC standards. SDRAM requires periodic refreshing to retain data. Hynix provides datasheets with detailed timing specifications and operating characteristics. This SDRAM chip is commonly used in applications where high speed and large memory capacity are essential.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess